Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,570
in stock
|
Buy Now | |
element14
from US$0.22
|
2,570
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
29
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Transducer Function | Diaphragm |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | - |
Sound Level Distance | - |
Resonant Frequency | 6.3kHz |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2018) |
Capacitance Max | 13nF |
External Diameter | 20mm |
Piezoelectric Diaphragm 20mm diam | RS |
Piezo Transducer, Diaphragm, 6.3Khz Rohs Compliant: Yes |Murata 7BB-20-6 | Newark Electronics |
PIEZO TRANSDUCER, DIAPHRAGM, 6.3KHZ | element14 |
Sound transducer: piezo | Transfer Multisort Elektronik |
7BB 6,3KHZ 20MM !OBSOLETE! | Rutronik |
Audio Indicator Diaphragm Piezo Wire Lead 5700Hz to 6900Hz | Avnet America |
Where can I find additional details, specifications and documents for a 7BB-20-6?
Additional datasheets, footprints and schematics for 7BB-20-6 are listed on our Part Details page. You can also find images and similar parts to 7BB-20-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7BB-20-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7BB-20-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7BB-20-6 fall under?
The 7BB-20-6 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 7BB-20-6 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7BB-20-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7BB-20-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7BB-20-6 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 7BB-20-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7BB-20-6 often in real-time on the comparison pages.
What if I can't find stock of 7BB-20-6?
You can fill out our help required form which you can use to request a quote for 7BB-20-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.