Status: | Unknown |
---|---|
Series: | 7B Series |
RoHS: | Compliant |
Frequency Nom | 24.576MHz |
---|---|
Crystal Case | SMD, 5mm x 3.2mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 50ppm |
Product Range | 7B Series |
Crystal Mounting Type | SMD |
RoHS Compliant | Yes |
Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 7B-24.576MBBK-T?
Additional datasheets, footprints and schematics for 7B-24.576MBBK-T are listed on our Part Details page. You can also find images and similar parts to 7B-24.576MBBK-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7B-24.576MBBK-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7B-24.576MBBK-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7B-24.576MBBK-T fall under?
The 7B-24.576MBBK-T is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 7B-24.576MBBK-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7B-24.576MBBK-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7B-24.576MBBK-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7B-24.576MBBK-T have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 7B-24.576MBBK-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7B-24.576MBBK-T often in real-time on the comparison pages.
What if I can't find stock of 7B-24.576MBBK-T?
You can fill out our help required form which you can use to request a quote for 7B-24.576MBBK-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.