Status: | Active |
---|---|
Series: | 7WBD3306 |
RoHS: | Compliant |
High Speed: tPD = 0.25 ns (Max) @ VCC = 4.5 V |
3 ohms Switch Connection Between 2 Ports |
Power Down Protection Provided on Inputs |
Zero Bounce |
TTLCompatible Control Inputs |
UltraSmall PbFree Packages |
These are PbFree Devices |
Applications |
---|
I2C, SMBus, PMBus |
Description | 7WBD3306 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | 1 |
ron Max (Ω) | 15 |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
Package Type | US8 |
LEVEL SHIFTERS | Farnell |
BUS SWITCH, 2-BIT, US8-8 | element14 |
7WBD3306USG, TRANSLATING BUS SWITCH | RS |
Bus Switch 2-Element 2-IN 8-Pin US T/R | Avnet America |
7WBD3306USG, Bus Switch, 1 x 1:1, 4 - 5.5 V, 8-Pin US | ON Semiconductor 7WBD3306USG | RS Americas |
Translating Bus Switch/Reel Rohs Compliant: Yes |Onsemi 7WBD3306USG | Newark Electronics |
Where can I find additional details, specifications and documents for a 7WBD3306USG?
Additional datasheets, footprints and schematics for 7WBD3306USG are listed on our Part Details page. You can also find images and similar parts to 7WBD3306USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7WBD3306USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7WBD3306USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7WBD3306USG fall under?
The 7WBD3306USG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to 7WBD3306USG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7WBD3306USG you can contact the distributor directly for product support, shipping queries etc.
Is the 7WBD3306USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 7WBD3306USG have stock available?
Authorised distributors including Farnell, element14, RS, Avnet America and RS Americas have stock available or on a lead time for 7WBD3306USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7WBD3306USG often in real-time on the comparison pages.
What if I can't find stock of 7WBD3306USG?
You can fill out our help required form which you can use to request a quote for 7WBD3306USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.