Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Multicomp Pushbutton Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
External Depth | 11.7mm |
External Length / Height | 4.2mm |
External Width | 11.7mm |
Height Max | 4.2mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 13mm |
---|---|
AF Size - Imperial | - |
AF Size - Metric End 2 | - |
AF Size - Imperial End 2 | - |
Length | 177mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Weight | 73g |
Combination Ratchet Spanner 13 mm | RS |
COMBINATION SPANNER, RATCHET | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Multicomp Pro Pushbutton Switches |
---|---|
Actuator / Cap Colour | Red |
Actuator Height | 4.2mm |
Actuator Width | 11.7mm |
RoHS Compliant | Yes |
Switch Actuator | Newark Electronics |
Where can I find additional details, specifications and documents for a 7R13?
Additional datasheets, footprints and schematics for 7R13 are listed on our Part Details page. You can also find images and similar parts to 7R13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7R13 fall under?
The 7R13 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7R13 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7R13 you can contact the distributor directly for product support, shipping queries etc.
Is the 7R13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7R13 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 7R13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7R13 often in real-time on the comparison pages.
What if I can't find stock of 7R13?
You can fill out our help required form which you can use to request a quote for 7R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.