Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Subminiature Panel Mount Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Depth | 19.5mm |
External Length / Height | 1.96mm |
External Width | 15.66mm |
Panel Cutout Width | 12.1mm |
Panel Cutout length | 12.1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Multicomp Pro Subminiature Snap In Switches |
---|---|
Bezel Colour | Black |
Bezel Shape | Rectangular |
Colour | Black |
External Depth | 19.5mm |
External Height | 1.96mm |
External Width | 15.66mm |
RoHS Compliant | Yes |
BEZEL, BLACK | element14 |
Bezel | Newark Electronics |
Where can I find additional details, specifications and documents for a 7R02?
Additional datasheets, footprints and schematics for 7R02 are listed on our Part Details page. You can also find images and similar parts to 7R02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7R02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7R02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7R02 fall under?
The 7R02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7R02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7R02 you can contact the distributor directly for product support, shipping queries etc.
Is the 7R02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7R02 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 7R02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7R02 often in real-time on the comparison pages.
What if I can't find stock of 7R02?
You can fill out our help required form which you can use to request a quote for 7R02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.