Status: | Unknown |
---|---|
Series: | 876 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 8 Position Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | 876 Series |
SVHC | No SVHC (27-Jun-2018) |
Sensor Cord, 8P M12-Rj45 Plug, 10M | Newark Electronics |
SENSOR CORD, 8P M12-RJ45 PLUG, 10M | element14 |
Verbindl. S.876 8pol. 1xM12/1xRJ45 10m | Boersig |
Where can I find additional details, specifications and documents for a 79-9723-100-08?
Additional datasheets, footprints and schematics for 79-9723-100-08 are listed on our Part Details page. You can also find images and similar parts to 79-9723-100-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79-9723-100-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79-9723-100-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79-9723-100-08 fall under?
The 79-9723-100-08 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 79-9723-100-08 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79-9723-100-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 79-9723-100-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79-9723-100-08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 79-9723-100-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79-9723-100-08 often in real-time on the comparison pages.
What if I can't find stock of 79-9723-100-08?
You can fill out our help required form which you can use to request a quote for 79-9723-100-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.