Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
799337-000,
1196180-8 |
Shield Outside Diameter (Max) | 2.8 mm |
---|---|
Cable Shield Material | Tin, Silver |
Pre-Installed Lead Type | Pin ASTM B103 |
Dielectric Outside Diameter | .098in, 2.5mm |
Jacket Outside Diameter | 1.7 – 4.4mm, .065 – .175in |
Conductor Outside Diameter | .011 – .063in, .3 – 1.6mm |
Overall Length | 1.181in, 30mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Applies To | Printed Circuit Board |
Splice Type | SolderSleeve |
Footprint | .25in, 6.35mm |
Product Type | Coax Terminator |
PCB Connection Method | Pin to Ground |
Temperature Indicator | No |
Temperature Indicator Type | No |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Cable Accessories Cable Termination | Avnet America |
Solder Sleeves & Shield Tubing COAX PIN PACK | Sager |
Where can I find additional details, specifications and documents for a 799337-000?
Additional datasheets, footprints and schematics for 799337-000 are listed on our Part Details page. You can also find images and similar parts to 799337-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 799337-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 799337-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 799337-000 fall under?
The 799337-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 799337-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 799337-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 799337-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 799337-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 799337-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 799337-000 often in real-time on the comparison pages.
What if I can't find stock of 799337-000?
You can fill out our help required form which you can use to request a quote for 799337-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.