79925-0002 Cable Assemblies by Molex

COMPUTER CABLE, SERIAL, 9.8FT, BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.58

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$108.58
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A TDP PCI Express x1 18 Position Plug
Connector Type B TDP PCI Express x1 18 Position Plug
Cable Length - Imperial 9.8ft
Cable Length - Metric 3m
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

CABLE ASSEMBLY, TDP, 18WAY, 3M | element14
Computer Cable, Serial, 9.8Ft, Black | Newark Electronics
Cable Assembly D-Sub 3m 18 POS TDP to 18 POS TDP M-M Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 79925-0002?

Additional datasheets, footprints and schematics for 79925-0002 are listed on our Part Details page. You can also find images and similar parts to 79925-0002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 79925-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79925-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 79925-0002 fall under?

The 79925-0002 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.

Can I view similar or alternative parts?

You can view similar parts to 79925-0002 when available in the Computer Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 79925-0002 you can contact the distributor directly for product support, shipping queries etc.

Is the 79925-0002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 79925-0002 have stock available?

Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for 79925-0002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 79925-0002 often in real-time on the comparison pages.

What if I can't find stock of 79925-0002?

You can fill out our help required form which you can use to request a quote for 79925-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay