Status: | Unknown |
---|---|
Series: | Ultra+ VHDCI 79918 Series |
RoHS: | Compliant |
Connector Type A | VHDCI Plug |
---|---|
Connector Type B | VHDCI Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Product Range | Ultra+ VHDCI 79918 Series |
Cable Length | 1.6m |
RoHS Compliant | Yes |
Computer Cable, Vhdci, 3M, Black | Newark Electronics |
Cable Assembly PVC 3m 30AWG 68 POS VHDCI to 68 POS VHDCI M-M Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 79918-0081?
Additional datasheets, footprints and schematics for 79918-0081 are listed on our Part Details page. You can also find images and similar parts to 79918-0081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79918-0081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79918-0081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79918-0081 fall under?
The 79918-0081 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 79918-0081 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79918-0081 you can contact the distributor directly for product support, shipping queries etc.
Is the 79918-0081 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 79918-0081 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 79918-0081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79918-0081 often in real-time on the comparison pages.
What if I can't find stock of 79918-0081?
You can fill out our help required form which you can use to request a quote for 79918-0081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.