Status: | Unknown |
---|---|
Series: | Ultra+ VHDCI 79918 Series |
RoHS: | Unknown |
Connector Type A | VHDCI Plug |
---|---|
Connector Type B | VHDCI Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | Ultra+ VHDCI 79918 Series |
Cable Assembly Type | Computer |
Cable Length | 1m |
Colour | Black |
Computer Connector A | VHDCI Plug |
Computer Connector B | VHDCI Plug |
Conductor Size | 30AWG |
Voltage Rating VAC | 30V |
CABLE, VHDCI, 1M | Farnell |
Computer Cable, Vhdci, 1M, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 79918-0080?
Additional datasheets, footprints and schematics for 79918-0080 are listed on our Part Details page. You can also find images and similar parts to 79918-0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79918-0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79918-0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79918-0080 fall under?
The 79918-0080 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 79918-0080 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79918-0080 you can contact the distributor directly for product support, shipping queries etc.
Is the 79918-0080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79918-0080 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 79918-0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79918-0080 often in real-time on the comparison pages.
What if I can't find stock of 79918-0080?
You can fill out our help required form which you can use to request a quote for 79918-0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.