Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | - |
Voltage Rating | - |
Contact Plating | Tin Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | Brass |
Binding Post, Fluted, Black, Panel Mount | Newark Electronics |
BINDING POST, FLUTED, BLACK, PANEL MOUNT | element14 |
Binding Post | RS Americas |
Where can I find additional details, specifications and documents for a 799-103?
Additional datasheets, footprints and schematics for 799-103 are listed on our Part Details page. You can also find images and similar parts to 799-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 799-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 799-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 799-103 fall under?
The 799-103 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 799-103 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 799-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 799-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 799-103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 799-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 799-103 often in real-time on the comparison pages.
What if I can't find stock of 799-103?
You can fill out our help required form which you can use to request a quote for 799-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.