Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.81
|
43,538
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.01
|
43,538
in stock
|
Buy Now |
![]() |
element14
from US$0.93
|
43,538
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.92
|
7,800
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$1.47
|
160
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.66
|
-
|
Buy Now |
![]() |
Compona
from US$0.92
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.81
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$0.67
|
-
|
Buy Now |
![]() |
Sager
from US$0.63
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.67
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$0.76
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.78
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Cable Assy, Crimp Skt-Skt, 304Mm, Red Rohs Compliant: Yes |Molex 79758-1060 | Newark Electronics |
CABLE ASSY, CRIMP SKT-SKT, 304MM, RED | element14 |
PICOBLADE PRE-CRP LEAD 304MM | TTI Europe |
Molex 797581060 Crimp Contact Picoblade 304mm 28 AWG Red | Rapid Electronics |
Cable Assembly UL1061 0.3m 28AWG 1POS Crimp Terminal to 1POS Crimp Terminal SKT-SKT Bag | Avnet America |
MOLEX 79758-1060 Connecting wire PicoBlade 1p 0.304m | Compona |
PICOBLADE 26AWG 304MM | TTI Americas |
KAB2518L0.304V01 PICOBLADE PRE-CRIMPED LEAD L=304MM | Heilind Electronics |
Rectangular Cable Assemblies PICOBLADE 26AWG 304MM | Sager |
Where can I find additional details, specifications and documents for a 79758-1060?
Additional datasheets, footprints and schematics for 79758-1060 are listed on our Part Details page. You can also find images and similar parts to 79758-1060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79758-1060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79758-1060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79758-1060 fall under?
The 79758-1060 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 79758-1060 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79758-1060 you can contact the distributor directly for product support, shipping queries etc.
Is the 79758-1060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79758-1060 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 79758-1060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79758-1060 often in real-time on the comparison pages.
What if I can't find stock of 79758-1060?
You can fill out our help required form which you can use to request a quote for 79758-1060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.