Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.72
|
840
in stock
|
Buy Now | |
TE Store
from US$3.72
|
986
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
840
in stock
|
Buy Now | |
element14
from US$2.49
|
840
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$4.17
|
42
in stock
|
Buy Now | |
Distrelec
from US$3.27
|
42
in stock
|
Buy Now | |
Avnet America
-
|
370
in stock
|
Buy Now | |
Future Electronics
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$2.64
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Rows | 1 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Closed End | Without |
Number of Positions | 6 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Housing Material | PA 66 |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Marking Color | White |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Straight |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector Style | Header |
Block Type | Stacking w/interlock |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
6 POS TERMI-BLOK PCB MOUNT Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 6 .2" | PCB Terminal Block | Part Number: 796949-6 | Internal Number: 796949-6 | .2" | TE Connectivity | TE Store |
Terminal Block, Pcb, 6 Position, 30-12Awg | Newark Electronics |
TERMINAL BLOCK, PCB, 6 POSITION, 30-12AWG | element14 |
Fixed Terminal Blocks 5.08MM VERTICAL 6P wire | Rapid Electronics |
TE Connectivity - AMP PCB 6 P TERMI-BLOK PCB MOUNT | Distrelec |
Conn Terminal Block 6 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
Wire to Board 6 Position 5.08 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
Terminal Block Connector, PCB,6,5.08 mm, Front,30-12 AWG, Black,17.5 A,300 V | TE Connectivity 796949-6 | RS Americas |
Where can I find additional details, specifications and documents for a 796949-6?
Additional datasheets, footprints and schematics for 796949-6 are listed on our Part Details page. You can also find images and similar parts to 796949-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796949-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796949-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796949-6 fall under?
The 796949-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796949-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796949-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 796949-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796949-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 796949-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796949-6 often in real-time on the comparison pages.
What if I can't find stock of 796949-6?
You can fill out our help required form which you can use to request a quote for 796949-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.