Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.63
|
58
in stock
|
Buy Now | |
TE Store
from US$2.58
|
2,200
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$3.13
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 5 |
Closed End | Without |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17.5A |
Contact Mount | Through Hole |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Housing Material | PA 66 |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Marking Color | White |
Mounting Angle | Straight |
Screw Size | M3 |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screw Material | Brass |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Wire Protection | With |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
5 POS TERMI-BLOK PCB MOUNT Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 5 .2" | PCB Terminal Block | Part Number: 796949-5 | Internal Number: 796949-5 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks 5.08MM VERTICAL 5P wire | Rapid Electronics |
TE Connectivity - AMP PCB 5 P TERMI-BLOK PCB MOUNT | Distrelec |
Terminal Block, Pcb, 5 Position, 30-12Awg | Newark Electronics |
Conn Terminal Block 5 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Future Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 796949-5?
Additional datasheets, footprints and schematics for 796949-5 are listed on our Part Details page. You can also find images and similar parts to 796949-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796949-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796949-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796949-5 fall under?
The 796949-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796949-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796949-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 796949-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796949-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 796949-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796949-5 often in real-time on the comparison pages.
What if I can't find stock of 796949-5?
You can fill out our help required form which you can use to request a quote for 796949-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.