Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
94,468
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
94,468
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
94,468
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
94,468
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
8,572
in stock
|
Buy Now | |
TE Store
from US$2.22
|
4,142
in stock
|
Buy Now | |
Conrad
from US$1.91
|
163
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
89
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
49
in stock
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now | |
Boersig
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Number of Positions | 4 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | 3.5mm, .138in |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | PA 66 |
Mounting Angle | Straight |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | Stacking w/interlock |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Fixed Terminal Blocks 5.08Mm Vertical 4P Wire |Amp Te Connectivity 796949-4 | Newark Electronics |
Fixed Terminal Blocks 5.08MM VERTICAL 4P wire | Rapid Electronics |
TE Connectivity - AMP PCB 4 P TERMI-BLOK PCB MOUNT | Distrelec |
TERMINAL BLOCK, WTB, 4POS, 30-12AWG | Farnell |
Wire to Board 4 Position 5.08 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
4 POS TERMI-BLOK PCB MOUNT Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 796949-4 | Internal Number: 796949-4 | .2" | TE Connectivity | TE Store |
Content 1 pc(s) | Conrad |
Conn Terminal Block 4 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
Terminal Block Connector PCB 4 5.08 mm Front 30-12 AWG Black 17.5 A 300 V | TE Connectivity 796949-4 | RS Americas |
Where can I find additional details, specifications and documents for a 796949-4?
Additional datasheets, footprints and schematics for 796949-4 are listed on our Part Details page. You can also find images and similar parts to 796949-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796949-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796949-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796949-4 fall under?
The 796949-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796949-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796949-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 796949-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796949-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 796949-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796949-4 often in real-time on the comparison pages.
What if I can't find stock of 796949-4?
You can fill out our help required form which you can use to request a quote for 796949-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.