Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.39
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$5.17
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$5.13
|
17
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
RS Americas
from US$4.82
|
-
|
Buy Now | |
Distrelec
from US$4.23
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Threaded Flange | With |
Wire Entry Angle | Side |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Green |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | With |
Mounting Angle | Right Angle |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks 4 Pos Plug Rt Angle |Amp Te Connectivity 796858-4 | Newark Electronics |
Pluggable Terminal Blocks 4 POS PLUG RT ANGLE | Rapid Electronics |
4 Position 5 mm Pitch Right Angle Terminal Block Plug w/ Screw Lock Flange | Future Electronics |
Conn Terminal Block F 4 POS 5mm Screw RA Panel Mount 15A/Contact | Avnet America |
Plug 4 POS TERMI-BLOK RT ANGLE | TE Connectivity 796858-4 | RS Americas |
TE Connectivity - AMP PCB 4 P TERMI-BLOK PLUG RT ANGLE | Distrelec |
Where can I find additional details, specifications and documents for a 796858-4?
Additional datasheets, footprints and schematics for 796858-4 are listed on our Part Details page. You can also find images and similar parts to 796858-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796858-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796858-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796858-4 fall under?
The 796858-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796858-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796858-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 796858-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796858-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 796858-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796858-4 often in real-time on the comparison pages.
What if I can't find stock of 796858-4?
You can fill out our help required form which you can use to request a quote for 796858-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.