Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RF/COAXIAL ADAPTER, JACK-TNC PLUG | element14 |
Where can I find additional details, specifications and documents for a 79675?
Additional datasheets, footprints and schematics for 79675 are listed on our Part Details page. You can also find images and similar parts to 79675 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79675 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79675 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79675 fall under?
The 79675 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 79675 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79675 you can contact the distributor directly for product support, shipping queries etc.
Is the 79675 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79675 have stock available?
Authorised distributors including element14, Farnell and RS Americas have stock available or on a lead time for 79675.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79675 often in real-time on the comparison pages.
What if I can't find stock of 79675?
You can fill out our help required form which you can use to request a quote for 79675 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.