Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
TE Store
from US$2.19
|
5,012
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
1,901
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,600
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
23
in stock
|
Buy Now | |
Avnet America
-
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now |
Interlock | With |
---|---|
Wire Entry Angle | Side |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 30A |
PCB Tail Length | .197in, 5mm |
Wire Size | .2 – 6mm², 24 – 10AWG |
Current Rating (Max) | 30A |
Voltage | 300VAC |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | .2499in, 6.35mm |
Housing Color | Green |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Wire Protection | With |
Header Type | Shrouded |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2 POS PCB MT 6.35MM HI CRT TBK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .25 in Centerline (Pitch): 6.35 mm Header Wire-to-Board 2 .25" | PCB Terminal Block | Part Number: 796740-2 | Internal Number: 796740-2 | .25" | TE Connectivity | TE Store |
2 Position 6.35mm Vertical Mount Euro Style Terminal Block | Future Electronics |
796740-2 Rohs Compliant: Yes |Buchanan Te Connectivity 796740-2 | Newark Electronics |
Conn Terminal Block 2 POS 6.35mm Solder RA Thru-Hole 32A/Contact | Avnet America |
Terminal Block Connector, Plug,2,6.35 mm,24-10AWG, Green,30 A,300 V, Vert. Mount | TE Connectivity 796740-2 | RS Americas |
TB, WIRE TO BRD, R/A, 2WAY, 12AWG | element14 |
Where can I find additional details, specifications and documents for a 796740-2?
Additional datasheets, footprints and schematics for 796740-2 are listed on our Part Details page. You can also find images and similar parts to 796740-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796740-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796740-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796740-2 fall under?
The 796740-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796740-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796740-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796740-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796740-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 796740-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796740-2 often in real-time on the comparison pages.
What if I can't find stock of 796740-2?
You can fill out our help required form which you can use to request a quote for 796740-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.