Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 3 |
Contact Current Rating (Max) | 30A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Tail Length | 5mm, .197in |
Wire Size | .2 – 6mm², 24 – 10AWG |
Voltage | 300VAC |
Current Rating (Max) | 30A |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | 6.35mm, .2499in |
Housing Color | Green |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screw Material | Brass |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Size | M3 |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 150 |
Block Type | PCB Mount |
Connector Style | Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
3 POS PCB MT 6.35MM HI CRT TBK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .25 in Centerline (Pitch): 6.35 mm Header Wire-to-Board 3 .25" | PCB Terminal Block | Part Number: 796740-3 | Internal Number: 796740-3 | .25" | TE Connectivity | TE Store |
3 Pos Pcb Mt 6.35Mm Hi Crt Tbk Rohs Compliant: Yes |Buchanan Te Connectivity 796740-3 | Newark Electronics |
Conn Terminal Block 3 POS 6.35mm Solder ST Thru-Hole 32A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 796740-3?
Additional datasheets, footprints and schematics for 796740-3 are listed on our Part Details page. You can also find images and similar parts to 796740-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796740-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796740-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796740-3 fall under?
The 796740-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796740-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796740-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 796740-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796740-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 796740-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796740-3 often in real-time on the comparison pages.
What if I can't find stock of 796740-3?
You can fill out our help required form which you can use to request a quote for 796740-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.