Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.75
|
1
in stock
|
Buy Now | |
TE Store
from US$4.63
|
374
in stock
|
Buy Now | |
Newark Electronics
from US$3.51
|
1
in stock
|
Buy Now | |
element14
from US$3.10
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
-
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
RS Americas
from US$4.20
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 3 |
Stacked Levels | Without |
Closed End | Without |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 30A |
Contact Base Material | Brass |
Wire Size | 30 – 10AWG, .05 – 5.26mm² |
PCB Tail Length | 5mm, .197in |
Voltage | 600VAC |
Current Rating (Max) | 30A |
Housing Color | Green |
Housing Material | PA 66 |
Centerline (Pitch) | 9.53mm, .375in |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screw Material | Brass |
Screw Size | M3 |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Header Type | Header Only |
Wire Protection | With |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
3 POS PCB MT 9.52MM HI CRT TBK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .375 in Centerline (Pitch): 9.53 mm Header Wire-to-Board 3 .375" | PCB Terminal Block | Part Number: 796739-3 | Internal Number: 796739-3 | .375" | TE Connectivity | TE Store |
3 Pos Pcb Mt 9.52Mm Hi Crt Tbk Rohs Compliant: Yes |Buchanan Te Connectivity 796739-3 | Newark Electronics |
3 POS PCB MT 9.52MM HI CRT TBK 16H6392 | element14 |
Wire to Board 3 Position 9.53 mm Pitch 24-10 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block 3 POS 9.53mm Solder ST Thru-Hole 32A/Contact | Avnet America |
Buchanan, Terminal Block Connector, PCB,3 Position,9.53 mm,600 VAC,30 A, Green | TE Connectivity 796739-3 | RS Americas |
Where can I find additional details, specifications and documents for a 796739-3?
Additional datasheets, footprints and schematics for 796739-3 are listed on our Part Details page. You can also find images and similar parts to 796739-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796739-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796739-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796739-3 fall under?
The 796739-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796739-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796739-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 796739-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796739-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 796739-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796739-3 often in real-time on the comparison pages.
What if I can't find stock of 796739-3?
You can fill out our help required form which you can use to request a quote for 796739-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.