Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.54
|
35
in stock
|
Buy Now | |
TE Store
from US$3.08
|
771
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$2.88
|
35
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
Boersig
from US$1.64
|
-
|
Buy Now | |
Distrelec
from US$1.61
|
-
|
Buy Now | |
Farnell
from US$1.65
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Number of Positions | 2 |
Closed End | Without |
Contact Current Rating (Max) | 30A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Wire Size | 30 – 10AWG, .05 – 5.26mm² |
PCB Tail Length | .197in, 5mm |
Voltage | 600VAC |
Current Rating (Max) | 30A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Screw Size | M3 |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2 POS PCB MT 9.52MM HI CRT TBK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .375 in Centerline (Pitch): 9.53 mm Header Wire-to-Board 2 .375" | PCB Terminal Block | Part Number: 796739-2 | Internal Number: 796739-2 | .375" | TE Connectivity | TE Store |
Fixed Terminal Blocks 2P Side Entry 9.52Mm |Amp Te Connectivity 796739-2 | Newark Electronics |
Fixed Terminal Blocks 2P SIDE ENTRY 9.52mm | Rapid Electronics |
Conn Terminal Block F 2 POS 9.53mm Solder RA Thru-Hole 32A/Contact | Avnet America |
2 Position 9.53 mm Pitch Solder RA Through Hole 32 A Connector Terminal Block | Future Electronics |
Terminal Block Connector, PCB,2,9.53mm,24-10 AWG, Green,30 A,600 V, Vert. Mount | TE Connectivity 796739-2 | RS Americas |
TE Connectivity - AMP PCB 2 P PCB MT 9.52MM HI CRT TBK | Distrelec |
Where can I find additional details, specifications and documents for a 796739-2?
Additional datasheets, footprints and schematics for 796739-2 are listed on our Part Details page. You can also find images and similar parts to 796739-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796739-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796739-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796739-2 fall under?
The 796739-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796739-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796739-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796739-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796739-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 796739-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796739-2 often in real-time on the comparison pages.
What if I can't find stock of 796739-2?
You can fill out our help required form which you can use to request a quote for 796739-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.