Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8DBL-07-002 |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.75
|
1,014
in stock
|
Buy Now | |
Newark Electronics
from US$10.20
|
1,014
in stock
|
Buy Now | |
Rapid Electronics
from US$9.49
|
1,014
in stock
|
Buy Now | |
Chip One Stop
from US$6.69
|
1,014
in stock
|
Buy Now | |
Farnell
from US$19.22
|
815
in stock
|
Buy Now | |
Avnet America
from US$8.04
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 7 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | 18 – 10AWG, 22 – 10AWG, .326 – 5.26mm² |
Length | 79.629mm, 3.135in |
Voltage | 600V |
Current Rating (Max) | 30A |
Current Rating | 30A |
Centerline (Pitch) | .438in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Top Hardware | Binding Combo Head |
Mounting Ears | Without |
Screw Material | Steel |
Screw Size | 8-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Options | None |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 80 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Double Printed Circuit Pin |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
8Dbl-07-002= 8Dbl Tri Barrier |Amp Te Connectivity 796709-2 | Newark Electronics |
8DBL-07-002= 8DBL TRI BARRIER | Rapid Electronics |
TE Connectivity 8DBL-07-002 8DBL TRI BARRIER Barrier Ter | Distrelec |
TERMINAL BLOCK, BARRIER, 7WAYS, 10AWG | Farnell |
Where can I find additional details, specifications and documents for a 796709-2?
Additional datasheets, footprints and schematics for 796709-2 are listed on our Part Details page. You can also find images and similar parts to 796709-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796709-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796709-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796709-2 fall under?
The 796709-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 796709-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796709-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796709-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796709-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 796709-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796709-2 often in real-time on the comparison pages.
What if I can't find stock of 796709-2?
You can fill out our help required form which you can use to request a quote for 796709-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.