Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
600
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
TE Store
from US$1.99
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Closed End | With |
Number of Positions | 5 |
Threaded Flange | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 11A |
Wire Size | 30 – 14AWG, .05 – 2mm² |
PCB Tail Length | 3.4mm, .134in |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Blue |
Housing Material | PA 66 |
Mounting Angle | Right Angle |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Packaging Method | Box |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks 5 POS TERMI-BLOK HDR | Rapid Electronics |
TE Connectivity 5 POS TERMI-BLOK HDR 900 POLAR Pluggable | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
5 Pos Termi-Blok Hdr 900 Polar Rohs Compliant: Yes |Buchanan Te Connectivity 796695-5 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 3.5mm Solder RA Thru-Hole | Avnet America |
Special Order: 5 POS TERMI-BLOK HDR 900 POLAR Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 5 .138" | PCB Terminal Block | Part Number: 796695-5 | Internal Number: 796695-5 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 796695-5?
Additional datasheets, footprints and schematics for 796695-5 are listed on our Part Details page. You can also find images and similar parts to 796695-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796695-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796695-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796695-5 fall under?
The 796695-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796695-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796695-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 796695-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796695-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 796695-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796695-5 often in real-time on the comparison pages.
What if I can't find stock of 796695-5?
You can fill out our help required form which you can use to request a quote for 796695-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.