Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
1,583
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
1,583
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
1,583
in stock
|
Buy Now | |
TE Store
from US$4.59
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | 35° |
Closed End | Without |
Number of Positions | 6 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Tail Length | 3.8mm, .15in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Housing Color | Green |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Marking Color | White |
Mounting Angle | Vertical |
Screw Size | M3 |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Screw Material | Brass |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector Style | Header |
Wire Protection | With |
Connector System | Wire-to-Board |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Fixed Terminal Blocks VERTICAL 6P | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB MOUNT 6P Fixed Terminal B | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
TERMI-BLOK PCB MOUNT 6P Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 6 .197" | PCB Terminal Block | Part Number: 796690-6 | Internal Number: 796690-6 | .197" | TE Connectivity | TE Store |
Termi-Blok Pcb Mount 6P Rohs Compliant: Yes |Buchanan Te Connectivity 796690-6 | Newark Electronics |
Conn Terminal Block 6 POS 5mm Solder Thru-Hole 17.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 796690-6?
Additional datasheets, footprints and schematics for 796690-6 are listed on our Part Details page. You can also find images and similar parts to 796690-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796690-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796690-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796690-6 fall under?
The 796690-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796690-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796690-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 796690-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796690-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 796690-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796690-6 often in real-time on the comparison pages.
What if I can't find stock of 796690-6?
You can fill out our help required form which you can use to request a quote for 796690-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.