Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
873
in stock
|
Buy Now | |
TE Store
from US$1.36
|
18,791
in stock
|
Buy Now | |
element14
from US$1.03
|
165
in stock
|
Buy Now | |
Farnell
from US$0.71
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
21
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Distrelec
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | 35° |
Number of Positions | 2 |
Closed End | Without |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17.5A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
PCB Tail Length | .15in, 3.8mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Green |
Marking Color | White |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Screw Flange | Without |
Screw Size | M3 |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 300 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Block Type | PCB Mount |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMI-BLOK PCB MOUNT 2P Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 796690-2 | Internal Number: 796690-2 | .197" | TE Connectivity | TE Store |
Terminal Blocks 2 POS | RS |
TB, WIRE TO BRD, 2WAY, 12AWG | element14 |
Terminal Block, Pcb, 2 Position, 30-12Awg | Newark Electronics |
2 Position 5.0 mm Green Board Mount Terminal Block | Future Electronics |
Conn Terminal Block 2 POS 5mm Solder Thru-Hole 17.5A/Contact | Avnet America |
Buchanan, Terminal Block Connector, PCB,2 Position,5.00 mm,300 VAC,17.5 A, Green | TE Connectivity 796690-2 | RS Americas |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 2P | Distrelec |
Where can I find additional details, specifications and documents for a 796690-2?
Additional datasheets, footprints and schematics for 796690-2 are listed on our Part Details page. You can also find images and similar parts to 796690-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796690-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796690-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796690-2 fall under?
The 796690-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796690-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796690-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796690-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796690-2 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Chip One Stop have stock available or on a lead time for 796690-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796690-2 often in real-time on the comparison pages.
What if I can't find stock of 796690-2?
You can fill out our help required form which you can use to request a quote for 796690-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.