Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
173
in stock
|
Buy Now | |
TE Store
from US$1.28
|
3,802
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
1,749
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,749
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
1,749
in stock
|
Buy Now | |
Farnell
from US$0.69
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
140
in stock
|
Buy Now | |
element14
from US$0.80
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Closed End | Without |
Threaded Flange | Without |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Green |
Marking Color | White |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Material | Brass |
Screwless Terminal Block | No |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Wire Protection | With |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 90 2P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 796683-2 | Internal Number: 796683-2 | .197" | TE Connectivity | TE Store |
TERMI-BLOK PCB MOUNT 90 2P. | TTI Europe |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 2P. | Distrelec |
TB, WIRE TO BOARD, 2POS, 30-12AWG | Farnell |
Connector pcb 2 way 5.00mmTerminal Block | RS |
Tb, Wire To Board, 2Pos, 30-12Awg | Newark Electronics |
Wire to Board 2 Position 5 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block 2 POS 5mm Solder ST Thru-Hole 17.5A/Contact | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | 79668X Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Wire Connection Method | Screw |
Rated Current | 17.5A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | 79668X Series |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 796683-2?
Additional datasheets, footprints and schematics for 796683-2 are listed on our Part Details page. You can also find images and similar parts to 796683-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796683-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796683-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796683-2 fall under?
The 796683-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796683-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796683-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796683-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796683-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 796683-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796683-2 often in real-time on the comparison pages.
What if I can't find stock of 796683-2?
You can fill out our help required form which you can use to request a quote for 796683-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.