Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
103
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
3,707
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
3,552
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
3,552
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
3,552
in stock
|
Buy Now | |
element14
from US$1.51
|
336
in stock
|
Buy Now | |
Farnell
from US$1.25
|
336
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$2.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Housing Color | Green |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Wire Protection | With |
Connector Style | Plug |
Connector System | Wire-to-Board |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal Block, Pluggable, 3Pos, 12Awg | Newark Electronics |
Pluggable Terminal Blocks 5.0MM RA PLUG 3P | Rapid Electronics |
TE Connectivity - AMP PCB 3 P 5.0 MM R/A PLUGTRM BLK | Distrelec |
TERMINAL BLOCK, PLUGGABLE, 3WAY, 15A | element14 |
Plug FH 3 way 5.00mm Termi-Blok | RS |
3 Position 5.00mm Right Angle Euro Style Term Block | Future Electronics |
Conn Terminal Block F 3 POS 5mm Screw RA Cable Mount 15A/Contact | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 796640-3?
Additional datasheets, footprints and schematics for 796640-3 are listed on our Part Details page. You can also find images and similar parts to 796640-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796640-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796640-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796640-3 fall under?
The 796640-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796640-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796640-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 796640-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796640-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 796640-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796640-3 often in real-time on the comparison pages.
What if I can't find stock of 796640-3?
You can fill out our help required form which you can use to request a quote for 796640-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.