Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
486
in stock
|
Buy Now | |
element14
from US$0.93
|
486
in stock
|
Buy Now | |
Farnell
from US$1.00
|
486
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
262
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
262
in stock
|
Buy Now | |
TE Store
from US$2.06
|
206
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
Boersig
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | Without |
Closed End | With |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
Contact Mating Area Plating Thickness | 6 – 7µm |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Mating Angle | 90° |
Screw Flange | Without |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminal Block, R/A Header, 5Way, Th Rohs Compliant: Yes |Buchanan Te Connectivity 796638-5 | Newark Electronics |
TERMINAL BLOCK, R/A HEADER, 5WAY, TH | element14 |
Header Shrouded 5 Position 5.08 mm Pitch Right Angle Euro Style Terminal Block | Future Electronics |
Pluggable Terminal Blocks 5.08MM RA HDR 5P | Rapid Electronics |
TE Connectivity - AMP PCB 5P 5.08MM CE R/A HDRTRM BLK | Distrelec |
Termi-Block Header 5 way pcb r/a | RS |
5POS 5.08MM CE R/A HDR,TRM BLK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 5 .2" | PCB Terminal Block | Part Number: 796638-5 | Internal Number: 796638-5 | .2" | TE Connectivity | TE Store |
Conn Shrouded Header HDR 5 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Buchanan, Conn, TermBlk, PCB, Header, SnglLvl, 90DegAngl, Sldr, 5Pole, 5.08mm | TE Connectivity 796638-5 | RS Americas |
Where can I find additional details, specifications and documents for a 796638-5?
Additional datasheets, footprints and schematics for 796638-5 are listed on our Part Details page. You can also find images and similar parts to 796638-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796638-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796638-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796638-5 fall under?
The 796638-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796638-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796638-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 796638-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796638-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rapid Electronics have stock available or on a lead time for 796638-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796638-5 often in real-time on the comparison pages.
What if I can't find stock of 796638-5?
You can fill out our help required form which you can use to request a quote for 796638-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.