Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
No stock
|
Buy Now | |
TE Store
from US$1.92
|
16,733
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
52
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
52
in stock
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | Without |
Closed End | With |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Base Material | CuMg |
Contact Mount | Through Hole |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Mounting Angle | Vertical |
Mating Angle | 270° (Top) |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Header Type | Shrouded |
Connector Style | Header |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5POS 5.08MM CE VRT HDR,TRM BLK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 5 .2" | PCB Terminal Block | Part Number: 796636-5 | Internal Number: 796636-5 | .2" | TE Connectivity | TE Store |
5 Position 5.08mm 15A 300V Trough Hole Wire-to-Board Terminal Block | Future Electronics |
5Pos 5.08Mm Ce Vrt Hdr,trm Blk Rohs Compliant: Yes |Buchanan Te Connectivity 796636-5 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 796636-5?
Additional datasheets, footprints and schematics for 796636-5 are listed on our Part Details page. You can also find images and similar parts to 796636-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796636-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796636-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796636-5 fall under?
The 796636-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796636-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796636-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 796636-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796636-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 796636-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796636-5 often in real-time on the comparison pages.
What if I can't find stock of 796636-5?
You can fill out our help required form which you can use to request a quote for 796636-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.