Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$22.93
|
474
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.93
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$19.87
|
-
|
Buy Now | |
Future Electronics
from US$16.87
|
-
|
Buy Now | |
Avnet America
from US$15.07
|
-
|
Buy Now | |
RS Americas
from US$18.42
|
-
|
Buy Now | |
element14
from US$20.04
|
-
|
Buy Now | |
Boersig
from US$20.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Seal Type | Wire Entry Seal, Peripheral |
Reverse Numbering | With |
Number of Signal Positions | 12 |
Keying | A |
Number of Power Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon |
UL Rating | Recognized |
CSA Certified | No |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Package |
Packaging Quantity | 20 |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
SLD CPC RCPT ASSY23-16STD SX | Heilind Electronics |
Circular Conn, Rcpt, 16Pos, Threaded | Newark Electronics |
16 Position (12 + 4 Power) Size 23-16 IP67 Panel Mount Receptacle | Future Electronics |
Conn Housing RCP 16 POS ST | Avnet America |
Sld Circular Plastic Connector, Receptacle Assembly, 23-16, Std Sx | TE Connectivity 796466-1 | RS Americas |
CIRCULAR CONN, RCPT, 16POS, THREADED | element14 |
SLD CST RCPT ASSY,23-16,STD SX | Boersig |
Where can I find additional details, specifications and documents for a 796466-1?
Additional datasheets, footprints and schematics for 796466-1 are listed on our Part Details page. You can also find images and similar parts to 796466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796466-1 fall under?
The 796466-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796466-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796466-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 796466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796466-1 often in real-time on the comparison pages.
What if I can't find stock of 796466-1?
You can fill out our help required form which you can use to request a quote for 796466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.