Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.55
|
39
in stock
|
Buy Now | |
TE Store
from US$41.17
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$25.03
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$28.76
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
39
in stock
|
Buy Now | |
Farnell
from US$29.12
|
32
in stock
|
Buy Now | |
Avnet America
from US$21.30
|
-
|
Buy Now | |
RS Americas
from US$26.50
|
-
|
Buy Now | |
element14
from US$20.21
|
-
|
Buy Now | |
Boersig
from US$29.69
|
-
|
Buy Now |
Seal Type | Wire Entry Seal |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 12 |
Number of Power Positions | 4 |
Keying | A |
Reverse Numbering | With |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 20 |
Housing Type | Plug |
Product Type | Housing |
Shell Type | All Plastic |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
SLD CPC PLUG ASSY,23-16,REV SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Wire 16 | Sealed Two-Piece Connector & Cpc Series 6 | Part Number: 796332-1 | Internal Number: 796332-1 | TE Connectivity | TE Store |
Standard Circular Conn Sld Cpc Plug Assy 23-16 |Amp Te Connectivity 796332-1 | Newark Electronics |
Standard Circular Conn SLD CPC PLUG ASSY 23-16 | Rapid Electronics |
TE Connectivity - AMP ConSLD CPC PLUG ASSY23-16REV SX | Distrelec |
Conn CPC PIN 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
Sld Circular Plastic Connector, Plug Assembly, 23-16, Rev Sx | TE Connectivity 796332-1 | RS Americas |
SLD CST PLUG ASSY,23-16,REV SX | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 5 |
RoHS: | Unknown |
Product Range | CPC Series 5 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 796332-1?
Additional datasheets, footprints and schematics for 796332-1 are listed on our Part Details page. You can also find images and similar parts to 796332-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796332-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796332-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796332-1 fall under?
The 796332-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796332-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796332-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796332-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796332-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 796332-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796332-1 often in real-time on the comparison pages.
What if I can't find stock of 796332-1?
You can fill out our help required form which you can use to request a quote for 796332-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.