Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 57 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 57 |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Reverse |
Assembly Length | 29.69mm, 1.169in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Connector Assembly |
Contact Type | Socket |
Shell Type | All Plastic |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
Standard Circular Connector 23-57 Cpc Postd Skt |Amp Te Connectivity 796329-1 | Newark Electronics |
Standard Circular Connector 23-57 CPC POSTD SKT | Rapid Electronics |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Circular Connector, 23-57 CPC POSTD SKT RECPT | TE Connectivity 796329-1 | RS Americas |
Conn CPC SKT 57 POS Solder ST Panel Mount 57 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 796329-1?
Additional datasheets, footprints and schematics for 796329-1 are listed on our Part Details page. You can also find images and similar parts to 796329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796329-1 fall under?
The 796329-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796329-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796329-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Farnell, RS Americas and Avnet America have stock available or on a lead time for 796329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796329-1 often in real-time on the comparison pages.
What if I can't find stock of 796329-1?
You can fill out our help required form which you can use to request a quote for 796329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.