Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.66
|
100
in stock
|
Buy Now | |
RS Americas
from US$29.50
|
271
in stock
|
Buy Now | |
TE Store
from US$68.45
|
95
in stock
|
Buy Now | |
Future Electronics
from US$41.65
|
-
|
Buy Now | |
Avnet America
from US$34.99
|
-
|
Buy Now | |
Boersig
from US$48.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Peripheral, Wire Entry Seal |
---|---|
Number of Power Positions | 0 |
Keying | A |
Number of Positions | 37 |
Number of Signal Positions | 37 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 23 |
Body Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Retention | With |
Screw & Hole Thread Size | 1 1/18-18 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Sealable | Yes |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Pin |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Connector, Housing, CPC, Receptacle Assembly, 37 Pos, Size 23, Free Hanging | TE Connectivity 796287-1 | RS Americas |
Cir Connector, 37Pos, Rcpt, Cable | Newark Electronics |
RCPT.ASSY,23-37STD SEX FREE HG Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: Yes Housing 600 VDC Wire-to-Wire 37 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796287-1 | Internal Number: 796287-1 | TE Connectivity | TE Store |
CPC Series 1 Free Hanging Receptacle 37 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 796287-1?
Additional datasheets, footprints and schematics for 796287-1 are listed on our Part Details page. You can also find images and similar parts to 796287-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796287-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796287-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796287-1 fall under?
The 796287-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796287-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796287-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796287-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796287-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TE Store, Future Electronics and Avnet America have stock available or on a lead time for 796287-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796287-1 often in real-time on the comparison pages.
What if I can't find stock of 796287-1?
You can fill out our help required form which you can use to request a quote for 796287-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.