Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.24
|
No stock
|
Buy Now | |
Rapid Electronics
from US$25.37
|
6,210
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
5,210
in stock
|
Buy Now | |
Distrelec
from US$29.27
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$24.00
|
68
in stock
|
Buy Now | |
TE Store
from US$39.84
|
65
in stock
|
Buy Now | |
Conrad
from US$50.26
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$21.88
|
34
in stock
|
Buy Now | |
Future Electronics
from US$20.31
|
-
|
Buy Now | |
Avnet America
from US$20.37
|
-
|
Buy Now | |
element14
from US$21.28
|
-
|
Buy Now | |
Boersig
from US$25.44
|
-
|
Buy Now | |
TTI Europe
from US$14.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Peripheral, Wire Entry Seal |
---|---|
Number of Power Positions | 0 |
Keying | A |
Number of Positions | 37 |
Reverse Numbering | With |
Number of Signal Positions | 37 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 23 |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Screw & Hole Thread Size | 1 1/18-18 UNEF-2A |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Shell Type | All Plastic |
Sealable | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
Standard Circular Conn REC PIN 23-37 PNL SEALED | Rapid Electronics |
TE Connectivity RCPT.ASSY 23-37STD SEX SQ.FLNG Standard | Distrelec |
Connector, Housing, CPC, Receptacle Assembly, 37 Pos, Size 23, Panel Mount | TE Connectivity 796286-1 | RS Americas |
RCPT.ASSY,23-37STD SEX SQ.FLNG Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: Yes Housing 600 VDC Wire-to-Wire 37 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796286-1 | Internal Number: 796286-1 | TE Connectivity | TE Store |
Connection angle: 180 ° | Conrad |
Cir Connector, 37Pos, Rcpt, Flange | Newark Electronics |
1 Series 37 Position Black Circular Plastic Receptacle Connector | Future Electronics |
Conn CPC PIN 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
INDUSTRIAL CIRCULAR, RCPT, 37POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a 796286-1?
Additional datasheets, footprints and schematics for 796286-1 are listed on our Part Details page. You can also find images and similar parts to 796286-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796286-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796286-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796286-1 fall under?
The 796286-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796286-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796286-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796286-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796286-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and TE Store have stock available or on a lead time for 796286-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796286-1 often in real-time on the comparison pages.
What if I can't find stock of 796286-1?
You can fill out our help required form which you can use to request a quote for 796286-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.