Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.80
|
1,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,195
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
1,195
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1,195
in stock
|
Buy Now | |
Farnell
from US$1.95
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now |
Color | Black |
---|---|
Dimensions | 26.9 x 26.9 x 25.5mm |
Housing Material | Glass-Filled Nylon |
Mounts To | Panel |
Comment | Housing |
Product Type | Convenience Outlet |
Ac Power Plugs&receptacles Housing Conv Outlet |Amp Te Connectivity 796285-1 | Newark Electronics |
AC Power Plugs&Receptacles HOUSING CONV OUTLET | Rapid Electronics |
TE Connectivity HOUSING CONV OUTLET DUMMY AC Power Plugs | Distrelec |
HIGH POWER CONNECTORS | Farnell |
Connector Accessories Convenience Outlets Nylon Black | Avnet America |
Where can I find additional details, specifications and documents for a 796285-1?
Additional datasheets, footprints and schematics for 796285-1 are listed on our Part Details page. You can also find images and similar parts to 796285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796285-1 fall under?
The 796285-1 is listed under Connectors > Power Connectors > Panel & PCB Outlets.
Can I view similar or alternative parts?
You can view similar parts to 796285-1 when available in the Panel & PCB Outlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796285-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 796285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796285-1 often in real-time on the comparison pages.
What if I can't find stock of 796285-1?
You can fill out our help required form which you can use to request a quote for 796285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.