Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | A |
---|---|
Number of Power Positions | 0 |
Number of Positions | 16 |
Reverse Numbering | With |
Seal Type | Wire Entry Seal, Peripheral |
Number of Signal Positions | 16 |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | Nylon |
VDE Tested | No |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Alignment | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | Without |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | Yes |
Shielded | No |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Circular Connector Receptacle Size 17 16 Position Free Hanging | Newark Electronics |
Conn CPC PIN 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America |
Sld Circular Plastic Connector, Receptacle Assembly, 17-16, Std Sx | TE Connectivity 796276-2 | RS Americas |
SLD CST RCPT ASSY,17-16,STD SX | Boersig |
TE Connectivity SLD CPC RCPT ASSY 17-16 STD SX Standard | Distrelec |
Where can I find additional details, specifications and documents for a 796276-2?
Additional datasheets, footprints and schematics for 796276-2 are listed on our Part Details page. You can also find images and similar parts to 796276-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796276-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796276-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796276-2 fall under?
The 796276-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796276-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796276-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796276-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796276-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 796276-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796276-2 often in real-time on the comparison pages.
What if I can't find stock of 796276-2?
You can fill out our help required form which you can use to request a quote for 796276-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.