Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.42
|
No stock
|
Buy Now | |
RS Americas
from US$11.27
|
10,905
in stock
|
Buy Now | |
Newark Electronics
from US$14.68
|
3,122
in stock
|
Buy Now | |
Rapid Electronics
from US$26.52
|
3,122
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
3,122
in stock
|
Buy Now | |
Distrelec
from US$26.67
|
3,122
in stock
|
Buy Now | |
element14
from US$18.39
|
348
in stock
|
Buy Now | |
Farnell
from US$17.68
|
348
in stock
|
Buy Now | |
Conrad
from US$35.80
|
3
in stock
|
Buy Now | |
Avnet America
from US$15.31
|
-
|
Buy Now | |
Boersig
from US$27.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 16 |
Reverse Numbering | With |
Seal Type | Wire Entry Seal, Peripheral |
Keying | A |
Number of Signal Positions | 16 |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 1.65 – 3.05mm, .065 – .12in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Shell Size | 17 |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Connector Housing CPC Recept. Assy 16Pos Sz 17 Series 1 Free Hang Std Sex | TE Connectivity 796276-1 | RS Americas |
Sld Cpc Rcpt Assy,17-16,std Sx |Amp Te Connectivity 796276-1 | Newark Electronics |
Standard Circular Conn REC PIN 17-16 F/H SEALED | Rapid Electronics |
TE Connectivity - AMP ConSLD CPC RCPT ASSY17-16STD SX | Distrelec |
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 16 POSITION FREE HANGING | element14 |
Cable Ø (max.): 2.54 mm | Conrad |
Assembly, Receptacle | RS |
Conn CPC PIN 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Where can I find additional details, specifications and documents for a 796276-1?
Additional datasheets, footprints and schematics for 796276-1 are listed on our Part Details page. You can also find images and similar parts to 796276-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796276-1 fall under?
The 796276-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796276-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796276-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796276-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796276-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 796276-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796276-1 often in real-time on the comparison pages.
What if I can't find stock of 796276-1?
You can fill out our help required form which you can use to request a quote for 796276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.