Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.44
|
80
in stock
|
Buy Now | |
TE Store
from US$38.43
|
1,111
in stock
|
Buy Now | |
Newark Electronics
from US$20.32
|
192
in stock
|
Buy Now | |
element14
from US$21.66
|
192
in stock
|
Buy Now | |
Farnell
from US$23.70
|
192
in stock
|
Buy Now | |
Heilind Electronics
from US$24.92
|
158
in stock
|
Buy Now | |
RS Americas
from US$20.85
|
140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.92
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$38.98
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$35.30
|
14
in stock
|
Buy Now | |
Avnet America
from US$19.65
|
-
|
Buy Now | |
Boersig
from US$27.34
|
-
|
Buy Now | |
TTI Europe
from US$22.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Signal Positions | 16 |
Seal Type | Wire Entry Seal, Peripheral |
Reverse Numbering | With |
Number of Power Positions | 0 |
Keying | A |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 1.65 – 3.05mm, .065 – .12in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Housing |
Shell Type | All Plastic |
Sealable | Yes |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
SLD CPC RCPT ASSY,17-16,STD SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Wire 16 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796275-1 | Internal Number: 796275-1 | TE Connectivity | TE Store |
Circular Connector Receptacle Size 17, 16 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 16 POSITION, PANEL | element14 |
SLD CPC RCPT ASSY17-16STD SX | Heilind Electronics |
Connector Housing CPC Recept. Assy 16Pos Sz 17 Series 1 Panel Mnt Std Sex | TE Connectivity 796275-1 | RS Americas |
Housing 16 way pin size 17 CPC | RS |
Standard Circular Conn REC PIN 17-16 PNL SEALED | Rapid Electronics |
Conn CPC PIN 16 POS Crimp ST Panel Mount 16 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 796275-1?
Additional datasheets, footprints and schematics for 796275-1 are listed on our Part Details page. You can also find images and similar parts to 796275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796275-1 fall under?
The 796275-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796275-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796275-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 796275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796275-1 often in real-time on the comparison pages.
What if I can't find stock of 796275-1?
You can fill out our help required form which you can use to request a quote for 796275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.