Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.60
|
269
in stock
|
Buy Now | |
TTI Europe
from US$14.99
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$15.97
|
160
in stock
|
Buy Now | |
element14
from US$19.62
|
93
in stock
|
Buy Now | |
Farnell
from US$16.45
|
93
in stock
|
Buy Now | |
RS Americas
from US$15.08
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$18.19
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
43
in stock
|
Buy Now | |
Distrelec
from US$14.68
|
43
in stock
|
Buy Now | |
TE Store
from US$25.76
|
24
in stock
|
Buy Now | |
Conrad
from US$24.59
|
2
in stock
|
Buy Now | |
Avnet America
from US$14.85
|
-
|
Buy Now | |
Boersig
from US$19.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Seal Type | Wire Entry Seal, Peripheral |
Reverse Numbering | With |
Number of Signal Positions | 24 |
Keying | A |
Number of Positions | 24 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Contact Type | Pin |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
Housing,rcpt,PM,shell size 23, 24W,CPC | RS |
Circular Connector Receptacle Size 23, 24 Position, Panel | Newark Electronics |
INDUSTRIAL CIRCULAR, RCPT, 24POS, PANEL | element14 |
Connector Housing CPC Recept. Assy 24Pos Sz 23 Series 1 Panel Mnt Std Sex | TE Connectivity 796190-1 | RS Americas |
Standard Circular Connector REC 23-24 PNL SEALED | Rapid Electronics |
TE Connectivity SLD CPC RCPT ASSY 23-24 STD SX Standard | Distrelec |
SLD CPC RCPT ASSY,23-24,STD SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: Yes Housing 600 VDC Wire-to-Wire 24 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796190-1 | Internal Number: 796190-1 | TE Connectivity | TE Store |
Case material: Thermoplastic UL94V-O | Conrad |
Conn CPC PIN 24 POS Crimp ST Panel Mount 24 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 24Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 23-24 |
No. of Positions | 24Ways |
Where can I find additional details, specifications and documents for a 796190-1?
Additional datasheets, footprints and schematics for 796190-1 are listed on our Part Details page. You can also find images and similar parts to 796190-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796190-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796190-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796190-1 fall under?
The 796190-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796190-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796190-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796190-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796190-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 796190-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796190-1 often in real-time on the comparison pages.
What if I can't find stock of 796190-1?
You can fill out our help required form which you can use to request a quote for 796190-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.