Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.94
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$27.65
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$24.70
|
330
in stock
|
Buy Now | |
Farnell
from US$27.51
|
264
in stock
|
Buy Now | |
TE Store
from US$40.04
|
56
in stock
|
Buy Now | |
Heilind Electronics
from US$25.51
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.51
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$22.21
|
-
|
Buy Now | |
Future Electronics
from US$21.40
|
-
|
Buy Now | |
Avnet America
from US$20.47
|
-
|
Buy Now | |
RS Americas
from US$25.49
|
-
|
Buy Now | |
Boersig
from US$28.50
|
-
|
Buy Now |
Reverse Numbering | With |
---|---|
Seal Type | Peripheral, Wire Entry Seal |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Keying | A |
Number of Positions | 3 |
Contact Protection | With |
Reverse Gender | Reverse |
Accepts Wire Insulation Diameter Range | .095 – .205in, 2.41 – 5.21mm |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 17 |
Housing Color | Black |
Housing Material | Nylon |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shell Type | All Plastic |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
Standard Circular Conn CPC 17-3 RCPT ASSY REV SEX | Rapid Electronics |
TE Connectivity - AMP Connector CPC 17-3 RCPT ASYREV | Distrelec |
CIRCULAR CONNECTOR, RCPT, 3POS | Farnell |
CPC 17-3 RCPT ASY,REV SEX Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Housing 250 VDC Wire-to-Wire 3 | Environmentally Sealed Circular Connector & Cpc Series 5 | Part Number: 796112-1 | Internal Number: 796112-1 | TE Connectivity | TE Store |
CPC 17-3 RCPT ASYREV SEX | Heilind Electronics |
Circular Connector Receptacle Size 17, 3 Position Free Hanging | Newark Electronics |
Wire Applied CPC Size 17 Shell 3 Position Receptacle Assembly Reverse Sex | Future Electronics |
Conn CPC SKT 3 POS ST Cable Mount 3 Terminal 1 Port | Avnet America |
Circular Plastic Connector, 17-3 Receptacle Asy, Rev Sex | TE Connectivity 796112-1 | RS Americas |
CST 17-3 RCPT ASY,REV SEX | Boersig |
Where can I find additional details, specifications and documents for a 796112-1?
Additional datasheets, footprints and schematics for 796112-1 are listed on our Part Details page. You can also find images and similar parts to 796112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796112-1 fall under?
The 796112-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796112-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796112-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 796112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796112-1 often in real-time on the comparison pages.
What if I can't find stock of 796112-1?
You can fill out our help required form which you can use to request a quote for 796112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.