Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.43
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$13.53
|
145
in stock
|
Buy Now | |
element14
from US$15.10
|
145
in stock
|
Buy Now | |
Farnell
from US$12.96
|
145
in stock
|
Buy Now | |
Conrad
from US$17.10
|
10
in stock
|
Buy Now | |
RS Americas
from US$12.45
|
8
in stock
|
Buy Now | |
Boersig
from US$15.48
|
2
in stock
|
Buy Now | |
Future Electronics
from US$12.63
|
-
|
Buy Now | |
Avnet America
from US$11.00
|
-
|
Buy Now | |
Distrelec
from US$14.05
|
-
|
Buy Now | |
TTI Europe
from US$11.13
|
-
|
Buy Now | |
TE Store
from US$21.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Keying | A |
Number of Signal Positions | 4 |
Seal Type | Wire Entry Seal, Peripheral |
Number of Power Positions | 0 |
Reverse Numbering | With |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon |
Shell Size | 11 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Mating Retention | With |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Contact Type | Pin |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Sealable | Yes |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Cable Mount, 11-4 Rohs Compliant: Yes |Amp Te Connectivity 796096-2 | Newark Electronics |
CIRCULAR SHELL, SIZE 11, NYLON | element14 |
RECEPTACLE HOUSING 4 WAY PIN SIZE 11 CPC | RS |
Connection angle: 180 ° | Conrad |
Connector Housing CPC Recept. Assy 4 Pos. Sz 11 Series 1 Free Hang Std Sex | TE Connectivity 796096-2 | RS Americas |
4 Position Circular Plastic and Circular Metal Shell Housing Receptacle | Future Electronics |
Conn CPC PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
TE Connectivity Receptacle, Plug, 4 Contacts, 600V | Distrelec |
SLD CPC RCPT ASY,11-4,STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796096-2 | Internal Number: 796096-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 796096-2?
Additional datasheets, footprints and schematics for 796096-2 are listed on our Part Details page. You can also find images and similar parts to 796096-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796096-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796096-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796096-2 fall under?
The 796096-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796096-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796096-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796096-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796096-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 796096-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796096-2 often in real-time on the comparison pages.
What if I can't find stock of 796096-2?
You can fill out our help required form which you can use to request a quote for 796096-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.