Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.93
|
114
in stock
|
Buy Now | |
Heilind Electronics
from US$13.09
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$11.95
|
77
in stock
|
Buy Now | |
Avnet America
from US$10.35
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.09
|
56
in stock
|
Buy Now | |
element14
from US$15.95
|
47
in stock
|
Buy Now | |
Farnell
from US$15.96
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$13.41
|
25
in stock
|
Buy Now | |
Distrelec
from US$15.48
|
25
in stock
|
Buy Now | |
RS Americas
from US$11.53
|
-
|
Buy Now | |
Boersig
from US$13.44
|
-
|
Buy Now | |
TTI Europe
from US$9.67
|
-
|
Buy Now | |
TE Store
from US$20.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Seal Type | Wire Entry Seal, Peripheral |
Reverse Numbering | With |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Keying | A |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Shell Size | 11 |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
SLD CPC RCPT ASY11-4STD SEX | Heilind Electronics |
ConnectorHousing,CPCRecept.Assy,4Pos. | RS |
Circular Connector Receptacle, Size 11, 4 Position, Panel | Newark Electronics |
Conn CPC PIN 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet America |
CIRCULAR HOUSING, RECEPTACLE, SIZE 11 | element14 |
Standard Circular Conn REC PIN 11-4 PNL SEALED | Rapid Electronics |
TE Connectivity - AMP ConSLD CPC RCPT ASY11-4STD SEX | Distrelec |
Connector Housing CPC Recept. Assy 4 Pos. Sz 11 Series 1 Panel Mnt Std Sex | TE Connectivity 796095-2 | RS Americas |
SLD CPC RCPT ASY,11-4,STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 796095-2 | Internal Number: 796095-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 796095-2?
Additional datasheets, footprints and schematics for 796095-2 are listed on our Part Details page. You can also find images and similar parts to 796095-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796095-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796095-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796095-2 fall under?
The 796095-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796095-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796095-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796095-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796095-2 have stock available?
Authorised distributors including Heilind Electronics, RS, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 796095-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796095-2 often in real-time on the comparison pages.
What if I can't find stock of 796095-2?
You can fill out our help required form which you can use to request a quote for 796095-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.