Status: | Unknown |
---|---|
Series: | iPass 79576 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Connector Type A | Mini SAS 36 Position Plug |
---|---|
Connector Type B | Mini SAS 36 Position Plug |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Colour | Black |
Product Range | iPass 79576 Series |
SVHC | No SVHC (15-Jan-2019) |
COMP CABLE, MINI SAS PLUG-PLUG, 500MM | element14 |
Ipass W/Sleeve Ctrl To Bp 0.5M 36Ckt | Molex Incorporated 79576-2102 | RS Americas |
36CKT IPASS W/SLEEVE CTRL TO BP 0.5M | RS |
Comp Cable, Mini Sas Plug-Plug, 500Mm | Newark Electronics |
Cable Assembly Twin-ax 0.5m 30AWG 36 POS iPass to 36 POS iPass M-M Crimp-Crimp Bag | Avnet America |
Where can I find additional details, specifications and documents for a 79576-2102?
Additional datasheets, footprints and schematics for 79576-2102 are listed on our Part Details page. You can also find images and similar parts to 79576-2102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79576-2102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79576-2102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79576-2102 fall under?
The 79576-2102 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 79576-2102 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79576-2102 you can contact the distributor directly for product support, shipping queries etc.
Is the 79576-2102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79576-2102 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 79576-2102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79576-2102 often in real-time on the comparison pages.
What if I can't find stock of 79576-2102?
You can fill out our help required form which you can use to request a quote for 79576-2102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.