Status: | Unknown |
---|---|
Series: | WA-BCMC Series |
RoHS: | Compliant |
Battery Sizes Accepted | 2430 |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | SMD |
Product Range | WA-BCMC Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Battery holder, nickel tin surface, SMT mount, 2430 battery type, -30 to 85C | Wurth Electronics 79573131 | RS Americas |
SMT Vertical Battery Holder for Lithium | RS |
Battery Holder, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a 79573131?
Additional datasheets, footprints and schematics for 79573131 are listed on our Part Details page. You can also find images and similar parts to 79573131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79573131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79573131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79573131 fall under?
The 79573131 is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 79573131 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79573131 you can contact the distributor directly for product support, shipping queries etc.
Is the 79573131 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 79573131 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 79573131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79573131 often in real-time on the comparison pages.
What if I can't find stock of 79573131?
You can fill out our help required form which you can use to request a quote for 79573131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.