Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
795257-000,
3-1196157-5 |
Voltage | 220V |
---|---|
Tool Type | Tinel Tool |
Application | Ring Terminal |
Process Flow | Discrete |
Region | Worldwide |
Spare Parts Tooling | Tinel Lock Ring Screened Terminations |
Heat Guns & Nozzles AD-5000-TINEL-HAND-TOOL | Sager |
Where can I find additional details, specifications and documents for a 795257-000?
Additional datasheets, footprints and schematics for 795257-000 are listed on our Part Details page. You can also find images and similar parts to 795257-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 795257-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 795257-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 795257-000 fall under?
The 795257-000 is listed under Application Tooling > Heat Shrink Equipment.
Can I view similar or alternative parts?
You can view similar parts to 795257-000 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 795257-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 795257-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 795257-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 795257-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 795257-000 often in real-time on the comparison pages.
What if I can't find stock of 795257-000?
You can fill out our help required form which you can use to request a quote for 795257-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.