Status: | Unknown |
---|---|
Series: | Micro-Fit 3.0 79516 Series |
RoHS: | Unknown |
Connector Type A | Micro-Fit 3.0 4 Position Receptacle |
---|---|
Connector Type B | Micro-Fit 3.0 4 Position Receptacle |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Micro-Fit 3.0 79516 Series |
Jacket Colour | Black Green Red White |
Cable Assembly Type | Power |
Cable Length | 1m |
Colour | Black |
Conductor Size | 26AWG |
Current Rating | 5A |
Flammability Rating | UL 94V-0 |
Lead Length | 1m |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
Cable Assembly Jacketed 1m 26AWG 4 POS Micro-Fit to 4 POS Micro-Fit F-F Crimp-Crimp Bag | Avnet America |
CABLE ASSY, 4POS, RCPT-RCPT, 1M | Farnell |
Where can I find additional details, specifications and documents for a 79516-1041?
Additional datasheets, footprints and schematics for 79516-1041 are listed on our Part Details page. You can also find images and similar parts to 79516-1041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79516-1041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79516-1041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79516-1041 fall under?
The 79516-1041 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 79516-1041 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79516-1041 you can contact the distributor directly for product support, shipping queries etc.
Is the 79516-1041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79516-1041 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 79516-1041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79516-1041 often in real-time on the comparison pages.
What if I can't find stock of 79516-1041?
You can fill out our help required form which you can use to request a quote for 79516-1041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.