Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
55,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
173,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
127,591
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
52,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
41,195
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
40,017
in stock
|
Buy Now | |
Boersig
from US$0.16
|
38,537
in stock
|
Buy Now | |
element14
from US$0.19
|
34,569
in stock
|
Buy Now | |
Farnell
from US$0.19
|
34,569
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
33,517
in stock
|
Buy Now | |
TE Store
from US$0.24
|
22,419
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
21,265
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
11,886
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
3,820
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
753
in stock
|
Buy Now | |
Conrad
from US$0.37
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
38
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Silicone Rubber |
Seal Color | Black |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Packaging Quantity | 5000 |
Packaging Method | Bag |
Accessory Type | Single Cavity Plug Seal, Cavity Plug |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
MINI UMNL CAVITY PLUG SEAL | Heilind Electronics |
Single Housing cavity plug seal | RS |
Miniature Universal MATE-N-LOK Black Single Cavity Plug Seal Accessory | Future Electronics |
Cavity Plug Seal | Newark Electronics |
TE 794995-1 Mini Universal Mate-N-Lok Seal Single Cavity Plug Black | Rapid Electronics |
PLUG SEAL, SINGLE CAVITY | element14 |
MINI UMNL CAVITY PLUG SEAL Connector Seal & Plug Type: Single Cavity Plug Seal Primary Product Material: Silicone Rubber Primary Product Color: Black Operating Temperature (Max): 90 °C Operating Temperature (Max): 194 °F Single Cavity Plug Seal Silicone Rubber | Connector Seal & Cavity Plug | Part Number: 794995-1 | Internal Number: 794995-1 | Black | TE Connectivity | TE Store |
Connector Accessories Single Cavity Plug Seal Silicon Rubber Black | Avnet America |
Connector Silicon Rubber Black RoHS Compliant ELV Compliant | TE Connectivity 794995-1 | RS Americas |
TE Connectivity Cavity seal | Distrelec |
Factory colour: Black | Conrad |
Sealing pin | Transfer Multisort Elektronik |
Pin & Socket Connectors CAVITY PLUG SEAL | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal Mate-N-Lok Sealed Series |
RoHS: | Unknown |
Cable Diameter Max | 2.8mm |
---|---|
For Use With | Mini Universal MATE-N-Lok Sealed Connector |
Product Range | Mini Universal Mate-N-Lok Sealed Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 794995-1?
Additional datasheets, footprints and schematics for 794995-1 are listed on our Part Details page. You can also find images and similar parts to 794995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794995-1 fall under?
The 794995-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794995-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794995-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS, Future Electronics and Newark Electronics have stock available or on a lead time for 794995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794995-1 often in real-time on the comparison pages.
What if I can't find stock of 794995-1?
You can fill out our help required form which you can use to request a quote for 794995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.