Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0262
|
5,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0128
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0100
|
55,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
31,294
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0228
|
18,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0242
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0247
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0448
|
6,800
in stock
|
Buy Now | |
Farnell
from US$0.0245
|
6,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0228
|
6,250
in stock
|
Buy Now | |
Avnet America
from US$0.0190
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
Boersig
from US$0.0184
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Single Beam |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Wire Size | .13 – .33mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.19 – 1.75mm, .047 – .069in |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire, Wire-to-Board |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
VAL-U-LOK Series 22-26 AWG Insulation Crimp Strain Relief Socket Contact | Future Electronics |
VAL-U-LOK SKT BR SN 22-26AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794958-1 | Internal Number: 794958-1 | TE Connectivity | TE Store |
Headers & Wire Housings Socket 26-22 Reel Of 1000 |Amp Te Connectivity 794958-1 | Newark Electronics |
Headers&Wire Housings SOCKET 26-22 Reel of 5000 | Rapid Electronics |
CONTACT, SOCKET, CRIMP, 26-22AWG | element14 |
Crimp skt contact 26-22 awg tin | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact Socket VAL-U-LOK 22-26 AWG Brass | TE Connectivity 794958-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | - |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VAL-U-LOK Series Connector System |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jun-2015) |
Current Rating | 9A |
Where can I find additional details, specifications and documents for a 794958-1?
Additional datasheets, footprints and schematics for 794958-1 are listed on our Part Details page. You can also find images and similar parts to 794958-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794958-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794958-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794958-1 fall under?
The 794958-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794958-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794958-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794958-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794958-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 794958-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794958-1 often in real-time on the comparison pages.
What if I can't find stock of 794958-1?
You can fill out our help required form which you can use to request a quote for 794958-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.