Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Area Plating Thickness | 100µin, 2.54µm |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Design | Single Beam |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | 208567 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Val-U-Lok Skt Phbz Au 22-26Awg Rohs Compliant: Yes |Amp Te Connectivity 794958-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
VAL-U-LOK PCB Connector Contact, Female, Crimp, Gold over Nickel Plating | TE Connectivity 794958-4 | RS Americas |
Where can I find additional details, specifications and documents for a 794958-4?
Additional datasheets, footprints and schematics for 794958-4 are listed on our Part Details page. You can also find images and similar parts to 794958-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794958-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794958-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794958-4 fall under?
The 794958-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794958-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794958-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 794958-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794958-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 794958-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794958-4 often in real-time on the comparison pages.
What if I can't find stock of 794958-4?
You can fill out our help required form which you can use to request a quote for 794958-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.