Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0272
Contact Orientation | Straight |
---|---|
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | .13 – .33mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VAC |
UL Rating | Recognized |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
VAL-U-LOK PCB Connector Contact, Male, Crimp, Pre-Tin Plating | TE Connectivity 794957-3 | RS Americas |
Where can I find additional details, specifications and documents for a 794957-3?
Additional datasheets, footprints and schematics for 794957-3 are listed on our Part Details page. You can also find images and similar parts to 794957-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794957-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794957-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794957-3 fall under?
The 794957-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794957-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794957-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794957-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794957-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 794957-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794957-3 often in real-time on the comparison pages.
What if I can't find stock of 794957-3?
You can fill out our help required form which you can use to request a quote for 794957-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.